Bulgin Components Circular Connector Assemblies PX0740/P

Description
6 (Power) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet
Description
6 (Power) Position Circular Connector Receptacle, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1151-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1151-ND
Circular Connector Assemblies 708-1151-ND
6 (Power) Position Circular Connector Receptacle, Male Pins Screw

6 (Power) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
436-PX0740/P
3A 250V Electronic Connector 436-PX0740/P
6 Pos Male Circular Connector, 3A, 250V, IP68, Screw Term Product overview: PX0740/P from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PX0740/P can be used for catalog matching and distributor lookup.

6 Pos Male Circular Connector, 3A, 250V, IP68, Screw Term Product overview: PX0740/P from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-PX0740/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Connector, In-Line; 6; Plug; 6 to8 mm Dia; In-Line Flex; Screw; 3 A - 70099220 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Connector, In-Line; 6; Plug; 6 to8 mm Dia; In-Line Flex; Screw; 3 A
70099220
Cable Connector, In-Line; 6; Plug; 6 to8 mm Dia; In-Line Flex; Screw; 3 A 70099220
Screw⁄Solder⁄Crimp Termination, In-Line Flex Cable Connectors The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Mates with Cable Connector

Screw⁄Solder⁄Crimp Termination, In-Line Flex Cable Connectors
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1151-ND 436-PX0740/P 70099220
Product Name Circular Connector Assemblies 3A 250V Electronic Connector Cable Connector, In-Line; 6; Plug; 6 to8 mm Dia; In-Line Flex; Screw; 3 A
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 277 volts 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data