6 (Power) Position Circular Connector Plug, Female Sockets Screw
Bulgin PX0739/S Circular Connector
Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 708-1118-ND | 2364102 | 70099213 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Connector, Standard Buccaneer ; Socket;6; 69.0 mm; 38.1 mm; 3.5 to 9 mm; 3 A |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 277 volts | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps | |
| Gender | Female / Jack |