Bulgin Components Circular Connector Assemblies PX0739/P

Description
6 (Power) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
6 (Power) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1110-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1110-ND
Circular Connector Assemblies 708-1110-ND
6 (Power) Position Circular Connector Plug, Male Pins Screw

6 (Power) Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 2364099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2364099
Industrial Circular Connectors 2364099
Bulgin PX0739/P Circular Connector

Bulgin PX0739/P Circular Connector

Supplier's Site
Industrial Circular Connectors - 2364100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2364100
Industrial Circular Connectors 2364100
Bulgin PX0739/P Circular Connector

Bulgin PX0739/P Circular Connector

Supplier's Site
Connector, Standard Buccaneer ; Pin; 6;69.0 mm; 38.1 mm; 3.5 to 9 mm; 3 A - 70099206 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Standard Buccaneer ; Pin; 6;69.0 mm; 38.1 mm; 3.5 to 9 mm; 3 A
70099206
Connector, Standard Buccaneer ; Pin; 6;69.0 mm; 38.1 mm; 3.5 to 9 mm; 3 A 70099206
Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Mates with In-Line or Panel-Mounting Version

Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Mates with In-Line or Panel-Mounting Version
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1110-ND 2364099 70099206
Product Name Circular Connector Assemblies Industrial Circular Connectors Connector, Standard Buccaneer ; Pin; 6;69.0 mm; 38.1 mm; 3.5 to 9 mm; 3 A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 277 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Modular Connectors / Ethernet Connectors - 202C08 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details