2 (Power) Position Circular Connector Receptacle, Male Pins Screw
Bulgin PX0735/P Circular Connector
Panel Mounting Connector, Pin⁄Socket Mating Type, 10 Milliohms (Max.)
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 708-1123-ND | 489526 | 70099231 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Connector; Pin; 2; 12 AWG; Screw; 10 A;250 V; 10 Milliohms (Max.); Panel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | Panel mount | |
| Voltage Rating | 277 volts | 250 volts | 250 volts |
| Current Rating | 12.0 amps | 10.0 amps | |
| Gender | Male / Plug |