Bulgin Components Circular Connector Assemblies PX0731/P

Description
3 (2 Power + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
3 (2 Power + PE) Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1108-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1108-ND
Circular Connector Assemblies 708-1108-ND
3 (2 Power + PE) Position Circular Connector Plug, Male Pins Screw

3 (2 Power + PE) Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Industrial Circular Connectors - 483922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
483922
Industrial Circular Connectors 483922
Bulgin PX0731/P Circular Connector

Bulgin PX0731/P Circular Connector

Supplier's Site
Connector, Standard Buccaneer ; Pin; 3;69.0 mm; 38.1 mm; 3.5 to 9 mm; 10 A - 70099204 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Standard Buccaneer ; Pin; 3;69.0 mm; 38.1 mm; 3.5 to 9 mm; 10 A
70099204
Connector, Standard Buccaneer ; Pin; 3;69.0 mm; 38.1 mm; 3.5 to 9 mm; 10 A 70099204
Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Mates with In-Line or Panel-Mounting Version

Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Mates with In-Line or Panel-Mounting Version
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1108-ND 483922 70099204
Product Name Circular Connector Assemblies Industrial Circular Connectors Connector, Standard Buccaneer ; Pin; 3;69.0 mm; 38.1 mm; 3.5 to 9 mm; 10 A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 277 volts 250 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823445-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers