Bulgin Components Circular Connector Assemblies PX0730/S

Description
3 (2 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet
Description
3 (2 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 708-1132-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1132-ND
Circular Connector Assemblies 708-1132-ND
3 (2 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw

3 (2 Power + PE) Position Circular Connector Receptacle, Female Sockets Screw

Buy Now Datasheet
Industrial Circular Connectors - 483916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
483916
Industrial Circular Connectors 483916
Bulgin PX0730/S Circular Connector

Bulgin PX0730/S Circular Connector

Supplier's Site
Connector; Socket; 3; 12 AWG; Screw; 10A; 250 V; 10 Milliohms (Max.); Panel - 70099239 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; 3; 12 AWG; Screw; 10A; 250 V; 10 Milliohms (Max.); Panel
70099239
Connector; Socket; 3; 12 AWG; Screw; 10A; 250 V; 10 Milliohms (Max.); Panel 70099239
Panel Mounting Connector, Pin⁄Socket Mating Type, 10 Milliohms (Max.) The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Single Nut Fixing Mates with Cable Connector

Panel Mounting Connector, Pin⁄Socket Mating Type, 10 Milliohms (Max.)
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Single Nut Fixing
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1132-ND 483916 70099239
Product Name Circular Connector Assemblies Industrial Circular Connectors Connector; Socket; 3; 12 AWG; Screw; 10A; 250 V; 10 Milliohms (Max.); Panel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Voltage Rating 277 volts 250 volts 250 volts
Current Rating 10.0 amps 10.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7927B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details