Bulgin Components Industrial Circular Connectors PX0730/P

Description
Bulgin PX0730/P Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0730/P Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 489380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
489380
Industrial Circular Connectors 489380
Bulgin PX0730/P Circular Connector

Bulgin PX0730/P Circular Connector

Supplier's Site
Circular Connector Assemblies - 708-1124-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1124-ND
Circular Connector Assemblies 708-1124-ND
3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

3 (2 Power + PE) Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Connector; Pin; 3; 12 AWG; Screw; 10 A;250 V; 10 Milliohms (Max.); Panel - 70099232 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Pin; 3; 12 AWG; Screw; 10 A;250 V; 10 Milliohms (Max.); Panel
70099232
Connector; Pin; 3; 12 AWG; Screw; 10 A;250 V; 10 Milliohms (Max.); Panel 70099232
Panel Mounting Connector, Pin⁄Socket Mating Type, 10 Milliohms (Max.) The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Single Nut Fixing Mates with Cable Connector

Panel Mounting Connector, Pin⁄Socket Mating Type, 10 Milliohms (Max.)
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Single Nut Fixing
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 489380 708-1124-ND 70099232
Product Name Industrial Circular Connectors Circular Connector Assemblies Connector; Pin; 3; 12 AWG; Screw; 10 A;250 V; 10 Milliohms (Max.); Panel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight Straight
Termination Screw Screw
Mounting Panel mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details