Bulgin PX0729/P Circular Connector
9 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Screw⁄Solder⁄Crimp Termination, In-Line Flex Cable Connectors
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.
| RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 452142 | 708-1153-ND | 70099222 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Cable Connector, In-Line; 9; Plug; 6 to8 mm Dia; In-Line Flex; Crimp; 5 A |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | ||
| Geometry | Straight; Straight | Straight | |
| Termination | Crimp | Crimp | |
| Mounting | In-line | Free Hanging (In-Line) |