Bulgin Components Industrial Circular Connectors PX0728/P

Description
Bulgin PX0728/P Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0728/P Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 452120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
452120
Industrial Circular Connectors 452120
Bulgin PX0728/P Circular Connector

Bulgin PX0728/P Circular Connector

Supplier's Site
Circular Connector Assemblies - 708-1112-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1112-ND
Circular Connector Assemblies 708-1112-ND
9 (Power) Position Circular Connector Plug, Male Pins Crimp

9 (Power) Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connector, Standard Buccaneer ; Pin; 9;69.0 mm; 38.1 mm; 3.5 to 9 mm; 5 A - 70099208 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Standard Buccaneer ; Pin; 9;69.0 mm; 38.1 mm; 3.5 to 9 mm; 5 A
70099208
Connector, Standard Buccaneer ; Pin; 9;69.0 mm; 38.1 mm; 3.5 to 9 mm; 5 A 70099208
Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Mates with In-Line or Panel-Mounting Version

Standard Buccaneer® Connectors, 69.0 mm Length, 38.1 mm Width, -20 to +70°C
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Mates with In-Line or Panel-Mounting Version
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 452120 708-1112-ND 70099208
Product Name Industrial Circular Connectors Circular Connector Assemblies Connector, Standard Buccaneer ; Pin; 9;69.0 mm; 38.1 mm; 3.5 to 9 mm; 5 A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight Straight
Termination Crimp Crimp
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107108 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details