Bulgin Components Industrial Circular Connectors PX0727/S

Description
Bulgin PX0727/S Circular Connector
Request a Quote Datasheet
Description
Bulgin PX0727/S Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 452114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
452114
Industrial Circular Connectors 452114
Bulgin PX0727/S Circular Connector

Bulgin PX0727/S Circular Connector

Supplier's Site
Circular Connector Assemblies - 708-1136-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
708-1136-ND
Circular Connector Assemblies 708-1136-ND
9 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

9 (Power) Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Connector; Socket; 9; 24 to 26 AWG; Crimp Contacts; 5 A; 150 V; -20 to degC - 70099244 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; 9; 24 to 26 AWG; Crimp Contacts; 5 A; 150 V; -20 to degC
70099244
Connector; Socket; 9; 24 to 26 AWG; Crimp Contacts; 5 A; 150 V; -20 to degC 70099244
Panel Mounting Connector, Pin⁄Socket Mating Type, 10 Milliohms (Max.) The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours. UL, CSA and VDE Approved Sealing IP68, BS 5490 and BSEN 60529 UL94-HB Flammability Rating Glass-Filled Nylon Housing 38 mm Overall Diameter –20 to +70°C Operating Temperature Range Leading Ground Contact for 3-Way Versions Sealing Caps to Maintain IP68 When Not in Use Single Nut Fixing Mates with Cable Connector

Panel Mounting Connector, Pin⁄Socket Mating Type, 10 Milliohms (Max.)
The Buccaneer range of environmentally sealed connectors are specifically designed for harsh applications where salt water, dust, oil, or spray could present a hazard. Dust and water-proof to IP68 these robust connectors have UL, CSA and VDE approvals. Sealing IP68, BS 5490 — tested @ 15 Lb./sq. in. (10 m depth) for two weeks; BSEN 60529 — 1992 tested @ 140 Lbs./sq. in. (100 m depth) for 12 hours.

  • UL, CSA and VDE Approved
  • Sealing IP68, BS 5490 and BSEN 60529
  • UL94-HB Flammability Rating
  • Glass-Filled Nylon Housing
  • 38 mm Overall Diameter
  • –20 to +70°C Operating Temperature Range
  • Leading Ground Contact for 3-Way Versions
  • Sealing Caps to Maintain IP68 When Not in Use
  • Single Nut Fixing
  • Mates with Cable Connector
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 452114 708-1136-ND 70099244
Product Name Industrial Circular Connectors Circular Connector Assemblies Connector; Socket; 9; 24 to 26 AWG; Crimp Contacts; 5 A; 150 V; -20 to degC
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Crimp Crimp
Mounting Panel mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
UHF Male to Double Banana Plug, Adapter - 9413 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details