Bulgin Components Power Entry Modules (PEM) PX0686

Description
Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line)
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 708-1352-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
708-1352-ND
Power Entry Modules (PEM) 708-1352-ND
Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line)

Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line)

Buy Now Datasheet
IEC Connectors - 449922A - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
449922A
IEC Connectors 449922A
Blk re-wireable straight plug,10A 250Vac

Blk re-wireable straight plug,10A 250Vac

Supplier's Site
IEC Connectors - 449922 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
449922
IEC Connectors 449922
Bulgin PX0686 IEC Connector

Bulgin PX0686 IEC Connector

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 708-1352-ND 449922A
Product Name Power Entry Modules (PEM) IEC Connectors
Mounting Free Hanging (In-Line) Cable mount
Voltage Rating 250 volts 250 volts
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCA-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details