Bulgin Components Power Entry Modules (PEM) PX0686/SE

Description
Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line), Right Angle
Request a Quote Datasheet
Description
Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line), Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 708-1353-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
708-1353-ND
Power Entry Modules (PEM) 708-1353-ND
Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line), Right Angle

Power Entry Connector Plug, Male Blades IEC 320-2-2/E Free Hanging (In-Line), Right Angle

Buy Now Datasheet
IEC Connectors - 449938 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
449938
IEC Connectors 449938
Bulgin PX0686/SE IEC Connector

Bulgin PX0686/SE IEC Connector

Supplier's Site
IEC Connectors - 449938A - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
449938A
IEC Connectors 449938A
Black re-wireable r/a plug,10A 250Vac

Black re-wireable r/a plug,10A 250Vac

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors
Product Number 708-1353-ND 449938
Product Name Power Entry Modules (PEM) IEC Connectors
Geometry Right Angle Right Angle; Right angle
Mounting Free Hanging (In-Line), Right Angle Cable mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MG-A500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers