Bulgin Components Power Entry Connectors - Inlets, Outlets, Modules PX0675/63

Description
PWR ENT RCPT IEC320-2-2F PNL QC
Request a Quote
Description
PWR ENT RCPT IEC320-2-2F PNL QC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 708-1350-ND is a power entry connector that conforms to IEC and EN 60320 specifications, suitable for mains powered equipment. It has an electrical rating of up to 20A and 250V, making it versatile for various applications. The connector features multiple mounting styles, including flange fixing, snap to panel, and PCB mounting, along with various termination options such as solder tabs and screw terminals. It is available in standard black, with options for white, grey, and custom colors to match OEM requirements. The product is designed for reliability and safety, with additional accessories like insulating boots and safety covers available to enhance protection against accidental electric shock.

Datasheet Summary
Powered by GS/AI

The product 708-1350-ND is a power entry connector that conforms to IEC and EN 60320 specifications, suitable for mains powered equipment. It has an electrical rating of up to 20A and 250V, making it versatile for various applications. The connector features multiple mounting styles, including flange fixing, snap to panel, and PCB mounting, along with various termination options such as solder tabs and screw terminals. It is available in standard black, with options for white, grey, and custom colors to match OEM requirements. The product is designed for reliability and safety, with additional accessories like insulating boots and safety covers available to enhance protection against accidental electric shock.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 708-1350-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
708-1350-ND
Power Entry Connectors - Inlets, Outlets, Modules 708-1350-ND
PWR ENT RCPT IEC320-2-2F PNL QC

PWR ENT RCPT IEC320-2-2F PNL QC

Buy Now Datasheet
AC Power Entry Modules - PX0675/63 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
PX0675/63
AC Power Entry Modules PX0675/63
AC Power Entry Modules SC MOUNT .25" TABS

AC Power Entry Modules SC MOUNT .25" TABS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 708-1350-ND PX0675/63
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; CSA; VDE; CSA, ENEC, UL, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6769-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light - ERL251530 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
Value Line Connector - M12A2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1785368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details