Black rewireable r/a socket,10A 240Vac
Mains Power Connector, 10A 250VAC, 3 Pos, Socket, Screw Terminal Product overview: PX0587/SE from Bulgin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-PX0587/SE can be used for catalog matching and distributor lookup.
Power Entry Connector Plug, Female Sockets IEC 320-C13 Free Hanging (In-Line), Right Angle
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 488905 | 301-PX0587/SE | 708-1343-ND |
| Product Name | IEC Connectors | 10A Electronic Connector | Power Entry Modules (PEM) |
| Gender | Male / Plug; Female / Jack | ||
| Geometry | Right Angle; Right angle | Right Angle | |
| Termination | Screw | Screw |