Bulgin Components IEC Connectors PX0580/28

Description
Bulgin PX0580/28 IEC Connector
Request a Quote Datasheet
Description
Bulgin PX0580/28 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Connectors - 801954 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Connectors
801954
IEC Connectors 801954
Bulgin PX0580/28 IEC Connector

Bulgin PX0580/28 IEC Connector

Supplier's Site
Power Entry Modules (PEM) - 708-1339-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
708-1339-ND
Power Entry Modules (PEM) 708-1339-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 801954 708-1339-ND
Product Name IEC Connectors Power Entry Modules (PEM)
Gender Male / Plug
Geometry Straight; Straight
Termination Quick connect
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details