Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Bulgin PX0575/15/63 IEC Connector
IEC Power inlet, c14 Class , snap fit, 1.5mm, 6.3mm tabs, 15A
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 708-1338-ND | 481623 | 70099083 |
| Product Name | Power Entry Modules (PEM) | IEC Connectors | IEC Power inlet, c14 Class , snap fit, 1.5mm, 6.3mm tabs, 15A |
| Mounting | Panel Mount, Snap-In | Snap-in | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 10.0 amps |