Bulgin Components Between Series Adapter Cables PX0456

Description
Cable Assembly USB Mini AB (6 pos) Male Plug to Rectangular 6 pos Plug 0.39' (120.6mm)
Request a Quote Datasheet
Description
Cable Assembly USB Mini AB (6 pos) Male Plug to Rectangular 6 pos Plug 0.39' (120.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 708-1632-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
708-1632-ND
Between Series Adapter Cables 708-1632-ND
Cable Assembly USB Mini AB (6 pos) Male Plug to Rectangular 6 pos Plug 0.39' (120.6mm)

Cable Assembly USB Mini AB (6 pos) Male Plug to Rectangular 6 pos Plug 0.39' (120.6mm)

Buy Now Datasheet
USB Cables - 467595 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
467595
USB Cables 467595
Bulgin PX0456 USB Cable

Bulgin PX0456 USB Cable

Supplier's Site
CONNECTOR, PANEL MOUNT, MINI USB AB TYPE - 70099090 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PANEL MOUNT, MINI USB AB TYPE
70099090
CONNECTOR, PANEL MOUNT, MINI USB AB TYPE 70099090
The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections. Features: USB V2.0, Data Rates Up to 400 Mbs Shielded System, High Noise Immunity Over-Molded Cables, Tamperproof Construction Specifications: Sealing: IP68, EN60529 Poles: 5 Mating: Cycles 5,000 Op. Temp.: –20°C to +70°C Flammability: UL94V-0 Performance: USB V2.0

The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections.
Features:

  • USB V2.0, Data Rates Up to 400 Mbs
  • Shielded System, High Noise Immunity
  • Over-Molded Cables, Tamperproof Construction

    Specifications:

  • Sealing: IP68, EN60529
  • Poles: 5
  • Mating: Cycles 5,000
  • Op. Temp.: –20°C to +70°C
  • Flammability: UL94V-0
  • Performance: USB V2.0
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 708-1632-ND 467595 70099090
Product Name Between Series Adapter Cables USB Cables CONNECTOR, PANEL MOUNT, MINI USB AB TYPE
Product Type Serial; USB USB Serial; USB
Cable Length 0.3900 ft (1.19 dm) 0.3281 ft (1 dm)
Connector Type USB Mini-A USBA; USB Mini-A; Male mini usb ab Mini USB Type-AB
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to XM Micro-Hook, Test Cable - 2620XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details