Bulgin Components CONNECTOR; REAR PANEL MOUNT; MINI USB BTYPE; WITH PINS FOR DIRECT PC MOUNTING PX0447

Description
The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections. Features: USB V2.0, Data Rates Up to 400 Mbs Shielded System, High Noise Immunity Over-Molded Cables, Tamperproof Construction Mates with PX0441 and PX0442 Specifications: Sealing: IP68, EN60529 Poles: 5 Mating: Cycles 5,000 Op. Temp.: –20°C to +70°C Flammability: UL94V-0 Performance: USB V2.0
Description
The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections. Features: USB V2.0, Data Rates Up to 400 Mbs Shielded System, High Noise Immunity Over-Molded Cables, Tamperproof Construction Mates with PX0441 and PX0442 Specifications: Sealing: IP68, EN60529 Poles: 5 Mating: Cycles 5,000 Op. Temp.: –20°C to +70°C Flammability: UL94V-0 Performance: USB V2.0

Suppliers

Company
Product
Description
Supplier Links
CONNECTOR; REAR PANEL MOUNT; MINI USB BTYPE; WITH PINS FOR DIRECT PC MOUNTING - 70099069 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR; REAR PANEL MOUNT; MINI USB BTYPE; WITH PINS FOR DIRECT PC MOUNTING
70099069
CONNECTOR; REAR PANEL MOUNT; MINI USB BTYPE; WITH PINS FOR DIRECT PC MOUNTING 70099069
The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections. Features: USB V2.0, Data Rates Up to 400 Mbs Shielded System, High Noise Immunity Over-Molded Cables, Tamperproof Construction Mates with PX0441 and PX0442 Specifications: Sealing: IP68, EN60529 Poles: 5 Mating: Cycles 5,000 Op. Temp.: –20°C to +70°C Flammability: UL94V-0 Performance: USB V2.0

The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections.
Features:

  • USB V2.0, Data Rates Up to 400 Mbs
  • Shielded System, High Noise Immunity
  • Over-Molded Cables, Tamperproof Construction
  • Mates with PX0441 and PX0442

    Specifications:

  • Sealing: IP68, EN60529
  • Poles: 5
  • Mating: Cycles 5,000
  • Op. Temp.: –20°C to +70°C
  • Flammability: UL94V-0
  • Performance: USB V2.0
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70099069
Product Name CONNECTOR; REAR PANEL MOUNT; MINI USB BTYPE; WITH PINS FOR DIRECT PC MOUNTING
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-150/314-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers