Bulgin Components Between Series Adapter Cables PX0446

Description
Cable Assembly USB Mini B (5 pos) Male Plug to Rectangular 5 pos Header 0.35' (107.0mm)
Request a Quote Datasheet
Description
Cable Assembly USB Mini B (5 pos) Male Plug to Rectangular 5 pos Header 0.35' (107.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 708-1236-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
708-1236-ND
Between Series Adapter Cables 708-1236-ND
Cable Assembly USB Mini B (5 pos) Male Plug to Rectangular 5 pos Header 0.35' (107.0mm)

Cable Assembly USB Mini B (5 pos) Male Plug to Rectangular 5 pos Header 0.35' (107.0mm)

Buy Now Datasheet
CONNECTOR, REAR PANEL MOUNT, MINI USB BTYPE ; LEADED WITH 5 WAY HEADER - 70099068 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, REAR PANEL MOUNT, MINI USB BTYPE ; LEADED WITH 5 WAY HEADER
70099068
CONNECTOR, REAR PANEL MOUNT, MINI USB BTYPE ; LEADED WITH 5 WAY HEADER 70099068
The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections. Features: USB V2.0, Data Rates Up to 400 Mbs Shielded System, High Noise Immunity Over-Molded Cables, Tamperproof Construction Mates with PX0441 and PX0442 Specifications: Sealing: IP68, EN60529 Poles: 5 Mating: Cycles 5,000 Op. Temp.: –20°C to +70°C Flammability: UL94V-0 Performance: USB V2.0

The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections.
Features:

  • USB V2.0, Data Rates Up to 400 Mbs
  • Shielded System, High Noise Immunity
  • Over-Molded Cables, Tamperproof Construction
  • Mates with PX0441 and PX0442

    Specifications:

  • Sealing: IP68, EN60529
  • Poles: 5
  • Mating: Cycles 5,000
  • Op. Temp.: –20°C to +70°C
  • Flammability: UL94V-0
  • Performance: USB V2.0
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 708-1236-ND 70099068
Product Name Between Series Adapter Cables CONNECTOR, REAR PANEL MOUNT, MINI USB BTYPE ; LEADED WITH 5 WAY HEADER
Product Type Serial; USB Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1862847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details