Bulgin Components Between Series Adapter Cables PX0443

Description
Cable Assembly USB Mini B (5 pos) Male Plug to Rectangular 5 pos Plug 0.39' (120.6mm)
Request a Quote Datasheet
Description
Cable Assembly USB Mini B (5 pos) Male Plug to Rectangular 5 pos Plug 0.39' (120.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 708-1235-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
708-1235-ND
Between Series Adapter Cables 708-1235-ND
Cable Assembly USB Mini B (5 pos) Male Plug to Rectangular 5 pos Plug 0.39' (120.6mm)

Cable Assembly USB Mini B (5 pos) Male Plug to Rectangular 5 pos Plug 0.39' (120.6mm)

Buy Now Datasheet
USB Cables - 2423541 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
2423541
USB Cables 2423541
Bulgin PX0443 IC Socket USB Cable

Bulgin PX0443 IC Socket USB Cable

Supplier's Site
CONNECTOR, PANEL MOUNT, MINI USB B TYPE - 70099067 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PANEL MOUNT, MINI USB B TYPE
70099067
CONNECTOR, PANEL MOUNT, MINI USB B TYPE 70099067
The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections. Features: USB V2.0, Data Rates Up to 400 Mbs Shielded System, High Noise Immunity Over-Molded Cables, Tamperproof Construction Specifications: Sealing: IP68, EN60529 Poles: 5 Mating: Cycles 5,000 Op. Temp.: –20°C to +70°C Flammability: UL94V-0 Performance: USB V2.0

The Mini USB Buccaneer® provides a compact solution for USB connections in industrial environments. Utilizing industry standard Mini 'B' connections, the connector provides an IP68 sealed, secure and robust connection performing to USB V2.0, for use in areas where dust or water could prove detrimental to system operation. Fully shielded, providing good levels of noise immunity and EMI protection. Cables are overmolded offering secure, tamper-proof connections.
Features:

  • USB V2.0, Data Rates Up to 400 Mbs
  • Shielded System, High Noise Immunity
  • Over-Molded Cables, Tamperproof Construction

    Specifications:

  • Sealing: IP68, EN60529
  • Poles: 5
  • Mating: Cycles 5,000
  • Op. Temp.: –20°C to +70°C
  • Flammability: UL94V-0
  • Performance: USB V2.0
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 708-1235-ND 2423541 70099067
Product Name Between Series Adapter Cables USB Cables CONNECTOR, PANEL MOUNT, MINI USB B TYPE
Product Type Serial; USB USB Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
High Speed I/O Cable Assemblies - 2478170-5 - TE Connectivity
Specs
Product Type AMPLIMITE Plug
Cable Length 4.99 ft (15.2 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 12.0 ft. (3.66m) - CBL-12FT-SMSM+ - Mini-Circuits
Specs
Cable Length 12 ft (36.58 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details