Bulgin Components USB Cables PX0441/3M00

Description
Bulgin PX0441/3M00 USB Cable
Request a Quote Datasheet
Description
Bulgin PX0441/3M00 USB Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 252444 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
252444
USB Cables 252444
Bulgin PX0441/3M00 USB Cable

Bulgin PX0441/3M00 USB Cable

Supplier's Site
USB Cables - 708-1230-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
708-1230-ND
USB Cables 708-1230-ND
USB 2.0 Cable A Male to Mini B Male (Circular Coupling) 9.84' (3.00m) Shielded

USB 2.0 Cable A Male to Mini B Male (Circular Coupling) 9.84' (3.00m) Shielded

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 252444 708-1230-ND
Product Name USB Cables USB Cables
Application Computer
Product Type USB Serial; USB
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-036 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-185-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details