Bulgin Components Coaxial Cables (RF) PX0414/0M50

Description
"Cable Assembly Coaxial SMB to Cable RG-174 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to Cable RG-174 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 708-1272-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
708-1272-ND
Coaxial Cables (RF) 708-1272-ND
"Cable Assembly Coaxial SMB to Cable RG-174 19.69"" (500.00mm)"

"Cable Assembly Coaxial SMB to Cable RG-174 19.69"" (500.00mm)"

Buy Now Datasheet
Circular Cable Connector; 0.5 m; -20 to80 degC; UL Listed - 70098965 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circular Cable Connector; 0.5 m; -20 to80 degC; UL Listed
70098965
Circular Cable Connector; 0.5 m; -20 to80 degC; UL Listed 70098965
Features: Water and Dustproof to IP68 When Mated Frequency Range 0-4 GHz 50 ω Impedance Connector Pre-Wireable with RG-174 Cable Overall Diameter 19 mm Gold-Plated SMB Connectors Panel Connector Mates with PX0415 and PX0416 Single Hole Fixing (16 mm θ ‘D’) Supplied with SMB Jack

Features:

  • Water and Dustproof to IP68 When Mated
  • Frequency Range 0-4 GHz
  • 50 Ω Impedance
  • Connector Pre-Wireable with RG-174 Cable
  • Overall Diameter 19 mm
  • Gold-Plated SMB Connectors
  • Panel Connector
  • Mates with PX0415 and PX0416
  • Single Hole Fixing (16 mm Θ ‘D’)
  • Supplied with SMB Jack
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 708-1272-ND 70098965
Product Name Coaxial Cables (RF) Circular Cable Connector; 0.5 m; -20 to80 degC; UL Listed
Application RF
Cable Type Coaxial Coaxial
Connector Type Cable (Round) SMB Plug
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC12005F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Male BNC Breakout to XM Micro-Hooks - 1010XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB34-70 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details