Bulgin Components Circular Connector Housings PX0412/10S

Description
10 (Power) Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
10 (Power) Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 708-1070-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1070-ND
Circular Connector Housings 708-1070-ND
10 (Power) Position Circular Connector Receptacle Housing Panel Mount UV Resistant

10 (Power) Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Industrial Circular Connectors - 4762291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4762291
Industrial Circular Connectors 4762291
Bulgin PX0412/10S Circular Connector

Bulgin PX0412/10S Circular Connector

Supplier's Site
Connector; Socket; 10; 24 to 28 AWG; Crimp and Solder; 1 A; 50 VAC/VDC; UL94V-0 - 70098910 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Socket; 10; 24 to 28 AWG; Crimp and Solder; 1 A; 50 VAC/VDC; UL94V-0
70098910
Connector; Socket; 10; 24 to 28 AWG; Crimp and Solder; 1 A; 50 VAC/VDC; UL94V-0 70098910
Panel Mounting Connectors, Plug⁄Socket Mating Type, Crimp and Solder Termination IP68 rating tested at 1.054Kg⁄sq cm (15lb⁄sq in) 10m depth for 2 weeks ’Scoop proof’ contacts Contact inserts are part of body moulding Cable range from 3 to 7mm Contacts supplied separately Sealing caps available to maintain IP68 rating Secure sea Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Panel Mounting Connector Mates with PX0410 Contacts Supplied Separately Mounting Hole: 16.1 mm D-Shaped

Panel Mounting Connectors, Plug⁄Socket Mating Type, Crimp and Solder Termination

  • IP68 rating tested at 1.054Kg⁄sq cm (15lb⁄sq in) 10m depth for 2 weeks
  • ’Scoop proof’ contacts
  • Contact inserts are part of body moulding
  • Cable range from 3 to 7mm
  • Contacts supplied separately
  • Sealing caps available to maintain IP68 rating
  • Secure sea
  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • Panel Mounting Connector
  • Mates with PX0410
  • Contacts Supplied Separately
  • Mounting Hole: 16.1 mm D-Shaped
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1070-ND 4762291 70098910
Product Name Circular Connector Housings Industrial Circular Connectors Connector; Socket; 10; 24 to 28 AWG; Crimp and Solder; 1 A; 50 VAC/VDC; UL94V-0
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Front mount Jam Nut
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Crimp, solder Crimp/Solder
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers