Bulgin Components Circular Connector Housings PX0411/08S/6065

Description
8 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, UV Resistant
Request a Quote Datasheet
Description
8 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 708-1055-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1055-ND
Circular Connector Housings 708-1055-ND
8 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, UV Resistant

8 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, UV Resistant

Buy Now Datasheet
Industrial Circular Connectors - 4261209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4261209
Industrial Circular Connectors 4261209
Bulgin PX0411/08S/6065

Bulgin PX0411/08S/6065

Supplier's Site
Cable Connector, In-Line; 8; Socket; 6.0 to 6.5 mm; Flex In-Line Body; 5 A; 125 - 70098895 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Connector, In-Line; 8; Socket; 6.0 to 6.5 mm; Flex In-Line Body; 5 A; 125
70098895
Cable Connector, In-Line; 8; Socket; 6.0 to 6.5 mm; Flex In-Line Body; 5 A; 125 70098895
Crimp and Solder Termination, 9 mm Diameter, In-Line Flex Cable Connectors Sealed to IP68 when mated 2.5mm contact engagement for electrical integrity Scoop proof contacts Contact inserts are part of body moulding Plug and Socket versions in all body styles Flame Retardant molding material - Polyamide UL94-V0 Contacts supplied separately Sealing caps available to maintain IP68 rating Secure sealing system Crimp and solder contacts Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 In-Line Cable Connector Mates with PX0410 Contacts Supplied Separately

Crimp and Solder Termination, 9 mm Diameter, In-Line Flex Cable Connectors

  • Sealed to IP68 when mated
  • 2.5mm contact engagement for electrical integrity
  • Scoop proof contacts
  • Contact inserts are part of body moulding
  • Plug and Socket versions in all body styles
  • Flame Retardant molding material - Polyamide UL94-V0
  • Contacts supplied separately
  • Sealing caps available to maintain IP68 rating
  • Secure sealing system
  • Crimp and solder contacts
  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • In-Line Cable Connector
  • Mates with PX0410
  • Contacts Supplied Separately
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1055-ND 4261209 70098895
Product Name Circular Connector Housings Industrial Circular Connectors Cable Connector, In-Line; 8; Socket; 6.0 to 6.5 mm; Flex In-Line Body; 5 A; 125
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Crimp, solder Crimp/Solder
Unlock Full Specs
to access all available technical data

Similar Products