Bulgin Components Industrial Circular Connectors PX0411/03P/5560

Description
Bulgin PX0411/03P/5560
Request a Quote Datasheet
Description
Bulgin PX0411/03P/5560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 4261120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4261120
Industrial Circular Connectors 4261120
Bulgin PX0411/03P/5560

Bulgin PX0411/03P/5560

Supplier's Site
Circular Connector Housings - 708-1045-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1045-ND
Circular Connector Housings 708-1045-ND
3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, UV Resistant

3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, UV Resistant

Buy Now Datasheet
Cable Connector, In-Line; 3; Plug; 5.5 to 6.0 mm; Flex In-Line Body; 8 A; 250 - 70098885 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Connector, In-Line; 3; Plug; 5.5 to 6.0 mm; Flex In-Line Body; 8 A; 250
70098885
Cable Connector, In-Line; 3; Plug; 5.5 to 6.0 mm; Flex In-Line Body; 8 A; 250 70098885
Crimp and Solder Termination, 9 mm Diameter, In-Line Flex Cable Connectors Sealed to IP68 when mated 2.5mm contact engagement for electrical integrity Scoop proof contacts Contact inserts are part of body moulding Plug and Socket versions in all body styles Flame Retardant molding material - Polyamide UL94-V0 Contacts supplied separately Sealing caps available to maintain IP68 rating Secure sealing system Crimp and solder contacts Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 In-Line Cable Connector Mates with PX0410 Contacts Supplied Separately

Crimp and Solder Termination, 9 mm Diameter, In-Line Flex Cable Connectors

  • Sealed to IP68 when mated
  • 2.5mm contact engagement for electrical integrity
  • Scoop proof contacts
  • Contact inserts are part of body moulding
  • Plug and Socket versions in all body styles
  • Flame Retardant molding material - Polyamide UL94-V0
  • Contacts supplied separately
  • Sealing caps available to maintain IP68 rating
  • Secure sealing system
  • Crimp and solder contacts
  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • In-Line Cable Connector
  • Mates with PX0410
  • Contacts Supplied Separately
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4261120 708-1045-ND 70098885
Product Name Industrial Circular Connectors Circular Connector Housings Cable Connector, In-Line; 3; Plug; 5.5 to 6.0 mm; Flex In-Line Body; 8 A; 250
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight Straight
Termination Crimp, solder Crimp/Solder
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers