Bulgin Components Industrial Circular Connectors PX0411/02S/5560

Description
Bulgin PX0411/02S/5560
Request a Quote Datasheet
Description
Bulgin PX0411/02S/5560
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 4261170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4261170
Industrial Circular Connectors 4261170
Bulgin PX0411/02S/5560

Bulgin PX0411/02S/5560

Supplier's Site
Circular Connector Housings - 708-1051-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1051-ND
Circular Connector Housings 708-1051-ND
2 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, UV Resistant

2 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell, UV Resistant

Buy Now Datasheet
Cable Connector, In-Line; 2; Socket; 5.5 to 6.0 mm; Flex In-Line Body; 8 A; 250 - 70098891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Connector, In-Line; 2; Socket; 5.5 to 6.0 mm; Flex In-Line Body; 8 A; 250
70098891
Cable Connector, In-Line; 2; Socket; 5.5 to 6.0 mm; Flex In-Line Body; 8 A; 250 70098891
Crimp and Solder Termination, 9 mm Diameter, In-Line Flex Cable Connectors Sealed to IP68 when mated 2.5mm contact engagement for electrical integrity Scoop proof contacts Contact inserts are part of body moulding Plug and Socket versions in all body styles Flame Retardant molding material - Polyamide UL94-V0 Contacts supplied separately Sealing caps available to maintain IP68 rating Secure sealing system Crimp and solder contacts Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 In-Line Cable Connector Mates with PX0410 Contacts Supplied Separately

Crimp and Solder Termination, 9 mm Diameter, In-Line Flex Cable Connectors

  • Sealed to IP68 when mated
  • 2.5mm contact engagement for electrical integrity
  • Scoop proof contacts
  • Contact inserts are part of body moulding
  • Plug and Socket versions in all body styles
  • Flame Retardant molding material - Polyamide UL94-V0
  • Contacts supplied separately
  • Sealing caps available to maintain IP68 rating
  • Secure sealing system
  • Crimp and solder contacts
  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • In-Line Cable Connector
  • Mates with PX0410
  • Contacts Supplied Separately
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4261170 708-1051-ND 70098891
Product Name Industrial Circular Connectors Circular Connector Housings Cable Connector, In-Line; 2; Socket; 5.5 to 6.0 mm; Flex In-Line Body; 8 A; 250
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Crimp, solder Crimp/Solder
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details