Bulgin Components Circular Connector Housings PX0410/12S/6065

Description
12 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, UV Resistant
Request a Quote Datasheet
Description
12 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 708-1043-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1043-ND
Circular Connector Housings 708-1043-ND
12 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, UV Resistant

12 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, UV Resistant

Buy Now Datasheet
Industrial Circular Connectors - 4260997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4260997
Industrial Circular Connectors 4260997
Bulgin PX0410/12S/6065

Bulgin PX0410/12S/6065

Supplier's Site
Connector, Cable; Socket; 12; 46 mm (Max.); 1 A; 50 V AC/DC; 5 Milliohms (Max.) - 70098883 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cable; Socket; 12; 46 mm (Max.); 1 A; 50 V AC/DC; 5 Milliohms (Max.)
70098883
Connector, Cable; Socket; 12; 46 mm (Max.); 1 A; 50 V AC/DC; 5 Milliohms (Max.) 70098883
Flex Cable Connectors, Socket Mating Type, 5 Milliohms (Max.) Contact Resistance Screw locking ring Contacts supplied separately Secure sealing system Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Cable Connector Mates with Flex In-Line Cable (PX0411) or Panel Mounting Versions (PX0412 and PX0413) Contacts Supplied Separately

Flex Cable Connectors, Socket Mating Type, 5 Milliohms (Max.) Contact Resistance

  • Screw locking ring
  • Contacts supplied separately
  • Secure sealing system
  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • Cable Connector
  • Mates with Flex In-Line Cable (PX0411) or Panel Mounting Versions (PX0412 and PX0413)
  • Contacts Supplied Separately
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 708-1043-ND 4260997 70098883
Product Name Circular Connector Housings Industrial Circular Connectors Connector, Cable; Socket; 12; 46 mm (Max.); 1 A; 50 V AC/DC; 5 Milliohms (Max.)
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Gender Female / Jack
Geometry Straight; Straight Straight
Termination Crimp, solder Crimp/Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 9 Pin Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
REP Series: Environmentally-sealed plastic connector -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details