Bulgin Components Industrial Circular Connectors PX0410/06P/4550

Description
Bulgin PX0410/06P/4550
Request a Quote Datasheet
Description
Bulgin PX0410/06P/4550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 4762178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
4762178
Industrial Circular Connectors 4762178
Bulgin PX0410/06P/4550

Bulgin PX0410/06P/4550

Supplier's Site
Circular Connector Housings - 708-1033-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
708-1033-ND
Circular Connector Housings 708-1033-ND
6 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, UV Resistant

6 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, UV Resistant

Buy Now Datasheet
Connector, Cable; Plug; 6; 46 mm (Max.); 5 A; 125 VAC/VDC; 5 Milliohms (Max.) - 70098873 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cable; Plug; 6; 46 mm (Max.); 5 A; 125 VAC/VDC; 5 Milliohms (Max.)
70098873
Connector, Cable; Plug; 6; 46 mm (Max.); 5 A; 125 VAC/VDC; 5 Milliohms (Max.) 70098873
Flex Cable Connectors, Plug Type, 46 mm Length, -40 to +80 °C Temperature Mates with flex in line or panel mounting versions Screw locking ring Contacts supplied separately Water and Dust Proof to IP68 Overall Diameter 19 mm Pin and Socket Contacts In All Body Styles Gold Plated Crimp and Solder Contacts 2 to 12 Poles Ratings from 8 A, 250 V to 1 A, 50 V Cable Sealing Range 3.0 mm to 7.0 mm O/D Alternative Cable Glands to Match Cable Size Contacts Ordered Separately(Except PCB Mount) Sealing Caps to Maintain IP68 When Not In Use UL, CSA and VDE Approved Operating Temp. Range –40°C to +80°C Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG Flammability Rating, UL94V-0 Cable Connector Mates with Flex In-Line Cable (PX0411) or Panel Mounting Versions (PX0412 and PX0413) Contacts Supplied Separately

Flex Cable Connectors, Plug Type, 46 mm Length, -40 to +80 °C Temperature

  • Mates with flex in line or panel mounting versions
  • Screw locking ring
  • Contacts supplied separately
  • Water and Dust Proof to IP68
  • Overall Diameter 19 mm
  • Pin and Socket Contacts In All Body Styles
  • Gold Plated Crimp and Solder Contacts 2 to 12 Poles
  • Ratings from 8 A, 250 V to 1 A, 50 V
  • Cable Sealing Range 3.0 mm to 7.0 mm O/D
  • Alternative Cable Glands to Match Cable Size
  • Contacts Ordered Separately(Except PCB Mount)
  • Sealing Caps to Maintain IP68 When Not In Use
  • UL, CSA and VDE Approved
  • Operating Temp. Range –40°C to +80°C
  • Contact Accommodation: 2, 3 Pole, 20-24 AWG; 4, 6, 8 Pole, 22-26 AWG; 10, 12 Pole, 24-28 AWG
  • Flammability Rating, UL94V-0
  • Cable Connector
  • Mates with Flex In-Line Cable (PX0411) or Panel Mounting Versions (PX0412 and PX0413)
  • Contacts Supplied Separately
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4762178 708-1033-ND 70098873
Product Name Industrial Circular Connectors Circular Connector Housings Connector, Cable; Plug; 6; 46 mm (Max.); 5 A; 125 VAC/VDC; 5 Milliohms (Max.)
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight Straight
Termination Crimp, solder Crimp/Solder
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-35-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details