Bulgin Components Multi-Band Antennas PX0409

Description
SMB Antenna, 900/1800/1900MHz
Request a Quote Datasheet
Description
SMB Antenna, 900/1800/1900MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 575793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
575793
Multi-Band Antennas 575793
SMB Antenna, 900/1800/1900MHz

SMB Antenna, 900/1800/1900MHz

Supplier's Site
RF Antennas - 708-1622-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
708-1622-ND
RF Antennas 708-1622-ND
900MHz, 1.8GHz, 1.9GHz Bluetooth Whip, Right Angle RF Antenna 850MHz ~ 900MHz, 1.8GHz, 1.9GHz SMB Screw

900MHz, 1.8GHz, 1.9GHz Bluetooth Whip, Right Angle RF Antenna 850MHz ~ 900MHz, 1.8GHz, 1.9GHz SMB Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
PX0409
Antennas PX0409
Antennas ANTENNA IP68 RATED 900/1800/1900 MHz

Antennas ANTENNA IP68 RATED 900/1800/1900 MHz

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 575793 708-1622-ND PX0409
Product Name Multi-Band Antennas RF Antennas Antennas
Applications Multi-band Bluetooth
Pattern Type Omni directional
Primary Frequency Range 440.0 to ? MHz 900.0 to 1900.0 MHz
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - NN01-107 - Quarktwin Technology Ltd.
Specs
Applications UWB
Technology Type Chip
View Details