Bulgin Components 2500MHz Rf Antenna PX0407

Description
Antenna Wireless 2500MHz Bulk Product overview: PX0407 from Bulgin is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PX0407 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antenna Wireless 2500MHz Bulk Product overview: PX0407 from Bulgin is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PX0407 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2500MHz Rf Antenna - 875-PX0407 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500MHz Rf Antenna
875-PX0407
2500MHz Rf Antenna 875-PX0407
Antenna Wireless 2500MHz Bulk Product overview: PX0407 from Bulgin is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PX0407 can be used for catalog matching and distributor lookup.

Antenna Wireless 2500MHz Bulk Product overview: PX0407 from Bulgin is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PX0407 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
WiFi Antennas - 575787 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
575787
WiFi Antennas 575787
SMB Antenna, 2.4 to 2.5GHz

SMB Antenna, 2.4 to 2.5GHz

Supplier's Site
RF Antennas - 708-1456-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
708-1456-ND
RF Antennas 708-1456-ND
2.4GHz Bluetooth Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz SMB Screw

2.4GHz Bluetooth Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz SMB Screw

Buy Now Datasheet
Fort Worth, TX, USA
Antenna, smb, IP68 rated, 2.4GHz
70099093
Antenna, smb, IP68 rated, 2.4GHz 70099093
Features: Secure Screw Thread Locking Built-In Sealed Antenna Single Hole Fixing Mates with PX0414

Features:

  • Secure Screw Thread Locking
  • Built-In Sealed Antenna
  • Single Hole Fixing
  • Mates with PX0414
Supplier's Site
Sheung Wan, Hong Kong
Antennas
PX0407
Antennas PX0407
Antennas ANTENNA IP68 RATED 2.4 TO 2.5 GHz FREQ

Antennas ANTENNA IP68 RATED 2.4 TO 2.5 GHz FREQ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-PX0407 575787 708-1456-ND 70099093 PX0407
Product Name 2500MHz Rf Antenna WiFi Antennas RF Antennas Antenna, smb, IP68 rated, 2.4GHz Antennas
Applications RF Testing Modem or Wireless Network Bluetooth
Pattern Type Omni directional
Form Factor / Mounting External
Connectors Smb SMB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5GNR MIMO Magnetic/Adhesive Mount antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details