These Sigma Series of DE moving coil panel meters are housed in moulded polycarbonate cases and are suitable for the measurement of DC currents and voltages. The meters offer several advantages in switchboards and Generating Set Panels.
Meters available for mounting in a panel cut out. Available in variety of sizes for both Ammeters & Voltmeters. Linear scale. Glass filled polycarbonate housing. Knife edge pointer. Easily replaceable glass and bezel
Maximum Value = 5mA
Current Type = DC
Moving Element = Moving Coil
Cutout Height = 48mm
Cutout Width = 48mm
Depth = 54mm
Minimum Temperature = -10°C
Maximum Temperature = +55°C
Measurement Range = Maximum of 5mA
Series = Sigma
RS Components, Ltd. | |
---|---|
Product Category | Analog Ammeters |
Product Number | 8861967 |
Measurement Type | DC |