Bulgin Components Pushbutton Switches MPZI022/F/D1/24

Description
Pushbutton Switch SPST-NO Piezo Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Piezo Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-2689-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-2689-ND
Pushbutton Switches 708-2689-ND
Pushbutton Switch SPST-NO Piezo Panel Mount, Front

Pushbutton Switch SPST-NO Piezo Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MPZI022/F/D1/24
Pushbutton Switches MPZI022/F/D1/24
Pushbutton Switches 22MM PANEL FLATHEAD RD/GN RING 24V

Pushbutton Switches 22MM PANEL FLATHEAD RD/GN RING 24V

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 708-2689-ND MPZI022/F/D1/24
Product Name Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 450-1510-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details