Bulgin Components Pushbutton Switches MPL031

Description
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-1455-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-1455-ND
Pushbutton Switches 708-1455-ND
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, low; vandal resistant; 21.5mm - 70099278 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, low; vandal resistant; 21.5mm
70099278
Switch, Pushbutton, low; vandal resistant; 21.5mm 70099278
An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments. Manufactured from Marine-Grade Stainless Steel Prominent-, Domed- and Low-Profile Buttons Front- and Rear-Panel Mounting Options Front-Panel Sealing Option

An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments.

  • Manufactured from Marine-Grade Stainless Steel
  • Prominent-, Domed- and Low-Profile Buttons
  • Front- and Rear-Panel Mounting Options
  • Front-Panel Sealing Option
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 708-1455-ND 70099278
Product Name Pushbutton Switches Switch, Pushbutton, low; vandal resistant; 21.5mm
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals
Features DustProof Vandal Proof
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7042-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Mushroom Push Buttons - 2AM3 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers