Bulgin Components Pushbutton Switches MPL027

Description
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-1454-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-1454-ND
Pushbutton Switches 708-1454-ND
Pushbutton Switch SPST Anti-Vandal Panel Mount, Front

Pushbutton Switch SPST Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, low; vandal resistant; Latching; 2A; 50V; 28mm dia. - 70099276 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, low; vandal resistant; Latching; 2A; 50V; 28mm dia.
70099276
Switch, Pushbutton, low; vandal resistant; Latching; 2A; 50V; 28mm dia. 70099276
An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments. Manufactured from Marine-Grade Stainless Steel Prominent-, Domed- and Low-Profile Buttons Front- and Rear-Panel Mounting Options Front-Panel Sealing Option

An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hostile environments.

  • Manufactured from Marine-Grade Stainless Steel
  • Prominent-, Domed- and Low-Profile Buttons
  • Front- and Rear-Panel Mounting Options
  • Front-Panel Sealing Option
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MPL027
Pushbutton Switches MPL027
Pushbutton Switches LATCHING FRONT MOUNT

Pushbutton Switches LATCHING FRONT MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 708-1454-ND 70099276 MPL027
Product Name Pushbutton Switches Switch, Pushbutton, low; vandal resistant; Latching; 2A; 50V; 28mm dia. Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Pin
Max Current Rating 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
E.V program - EDRZ.V / EDRR.V - Emergency stop pushbutton - EDRR40.VHSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 100000 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Projected Momentary Push Buttons - 2AP4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers