Bulgin MPI002/TERM/RD Push Button Switch
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches RED RING SCREW TERM
-30 to +70 °C Operating Temperature, Stainless Steel Illuminated Vandal Resistant Switches
Illuminated vandal-resistant security switches styled to match MP0031 and MP0037 switches. manufactured from marine-grade stainless steel with tough
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 7083074 | 708-1319-ND | MPI002/TERM/RD | 70099391 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switch, Illuminated, 22mm DIA., RING ILLUMINATION, RED, SCREW TERMINATION |
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Features | DustProof; Illuminated Switch; RoHS; Weather resistant or waterproof | DustProof; Illuminated Switch | RoHS | Illuminated Switch |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |||
| Configuration | Normally Open (NO) |