Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Bulgin MPI002/28/RD Push Button Switch
Bulgin MPI002/28/RD Push Button Switch
Pushbutton Switches RED RING SOLDER LUG
-30 to +70 °C Operating Temperature, Stainless Steel Illuminated Vandal Resistant Switches
Illuminated vandal-resistant security switches styled to match MP0031 and MP0037 switches. manufactured from marine-grade stainless steel with tough
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 708-1318-ND | 7083049 | 7083049P | MPI002/28/RD | 70099390 |
| Product Name | Pushbutton Switches | Push Button Switches | Push Button Switches | Pushbutton Switches | Switch, Illuminated, 22mm DIA., RING ILLUMINATION, RED, Solder TAG TERMINATION |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | |
| Terminal Type | Quick Connect/Blade | Screw | Solder Terminals |