Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Bulgin MPI002/28/D1 Push Button Switch
Pushbutton Switches Stainles Steel Vandl Resistant Switch
SWITCH, RING ILLUMINATED, RED/GREEN, SOLDER
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 708-1448-ND | 7083052 | MPI002/28/D1 | 70099294 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | SWITCH, RING ILLUMINATED, RED/GREEN, SOLDER |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Quick Connect/Blade | Tab | Solder Terminals |