Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Bulgin MPI002/28/BL Push Button Switch
-30 to +70 °C Operating Temperature, Stainless Steel Illuminated Vandal Resistant Switches
Illuminated vandal-resistant security switches styled to match MP0031 and MP0037 switches. manufactured from marine-grade stainless steel with tough
Pushbutton Switches BLU RING SOLDER LUG
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 708-1321-ND | 7083037P | 70099273 | MPI002/28/BL |
| Product Name | Pushbutton Switches | Push Button Switches | Switch, Illuminated, BLUE, Solder TAG, RING ILLUMINATION | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | |||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | |
| Terminal Type | Quick Connect/Blade | Solder Terminals | Screw |