Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
-30 to +70 °C Operating Temperature, Stainless Steel Illuminated Vandal Resistant Switches
Illuminated vandal-resistant security switches styled to match MP0031 and MP0037 switches. manufactured from marine-grade stainless steel with tough
Pushbutton Switches GRN DOT SCREW TERM
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 708-1317-ND | 70099389 | MPI001/TERM/GN |
| Product Name | Pushbutton Switches | Switch, Illuminated, 22mm DIA., DOT ILLUMINATION, GREEN, SCREW TERMINATION | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | ||
| Switch Function | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Screw Terminals | Screw Terminals | Screw |