Bulgin Components Pushbutton Switches MPI001/TERM/BL

Description
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-1316-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-1316-ND
Pushbutton Switches 708-1316-ND
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MPI001/TERM/BL
Pushbutton Switches MPI001/TERM/BL
Pushbutton Switches BLU DOT SCREW TERM

Pushbutton Switches BLU DOT SCREW TERM

Buy Now Datasheet
Switch, Illuminated, 22mm, DOT ILLUMINATION, BLUE, SCREW TERMINATION - 70099275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Illuminated, 22mm, DOT ILLUMINATION, BLUE, SCREW TERMINATION
70099275
Switch, Illuminated, 22mm, DOT ILLUMINATION, BLUE, SCREW TERMINATION 70099275
-30 to +70 °C Operating Temperature, Stainless Steel Illuminated Vandal Resistant Switches Illuminated vandal-resistant security switches styled to match MP0031 and MP0037 switches. manufactured from marine-grade stainless steel with tough

-30 to +70 °C Operating Temperature, Stainless Steel Illuminated Vandal Resistant Switches
Illuminated vandal-resistant security switches styled to match MP0031 and MP0037 switches. manufactured from marine-grade stainless steel with tough

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Touch Switches and Tactile Switches
Product Number 708-1316-ND MPI001/TERM/BL 70099275
Product Name Pushbutton Switches Pushbutton Switches Switch, Illuminated, 22mm, DOT ILLUMINATION, BLUE, SCREW TERMINATION
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals Screw Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9012-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Illuminated Low Profile Process Sealed Tactile - JB15HBPE-BB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details