Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switches RED DOT SOLDER LUG
-30 to +70 °C Operating Temperature, Stainless Steel Illuminated Vandal Resistant Switches
Illuminated vandal-resistant security switches styled to match MP0031 and MP0037 switches. manufactured from marine-grade stainless steel with tough
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 708-1312-ND | MPI001/28/RD | 70099386 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Illuminated, 22mm DIA., RED, Solder TAG Terminal,DOT ILLUMINATION |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | ||
| Switch Function | Momentary Contact | ||
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Quick Connect/Blade | Screw | Solder Terminals |