Bulgin Components Pushbutton Switches MPD031

Description
Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-1438-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-1438-ND
Pushbutton Switches 708-1438-ND
Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front

Pushbutton Switch DPDT Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Switch, Pushbutton, low; vandal resistant; 21.5mm; IP66 - 70099282 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, low; vandal resistant; 21.5mm; IP66
70099282
Switch, Pushbutton, low; vandal resistant; 21.5mm; IP66 70099282
Switch, Pushbutton, low; vandal resistant; 21.5mm; IP66

Switch, Pushbutton, low; vandal resistant; 21.5mm; IP66

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 708-1438-ND 70099282
Product Name Pushbutton Switches Switch, Pushbutton, low; vandal resistant; 21.5mm; IP66
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Illuminated Projecting Push Buttons - 2ALP4LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details