MP22 SERIES, SPDT, MOMENTARY, RI
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 708-MP22SMRINRB024S5-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush |
| Switch Function | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals |