Bulgin Components Pushbutton Switches MP22DMPINRW024S5

Description
MP22 SERIES, DPDT, MOMENTARY, PO
Request a Quote Datasheet
Description
MP22 SERIES, DPDT, MOMENTARY, PO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-MP22DMPINRW024S5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-MP22DMPINRW024S5-ND
Pushbutton Switches 708-MP22DMPINRW024S5-ND
MP22 SERIES, DPDT, MOMENTARY, PO

MP22 SERIES, DPDT, MOMENTARY, PO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 708-MP22DMPINRW024S5-ND
Product Name Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Incandescent Module 800F PB - 800F-D2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details