Bulgin Components Pushbutton Switches MP22DLPINRY220A5

Description
MP22 SERIES, DPDT, LATCHING, POW
Request a Quote Datasheet
Description
MP22 SERIES, DPDT, LATCHING, POW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-MP22DLPINRY220A5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-MP22DLPINRY220A5-ND
Pushbutton Switches 708-MP22DLPINRY220A5-ND
MP22 SERIES, DPDT, LATCHING, POW

MP22 SERIES, DPDT, LATCHING, POW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 708-MP22DLPINRY220A5-ND
Product Name Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 165TL522 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Illuminated Switch; RoHS
Max AC Voltage Rating 20 volts
View Details
3 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details