Bulgin Components Pushbutton Switches MP22DLPINRW012S5

Description
MP22 SERIES, DPDT, LATCHING, POW
Request a Quote Datasheet
Description
MP22 SERIES, DPDT, LATCHING, POW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-MP22DLPINRW012S5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-MP22DLPINRW012S5-ND
Pushbutton Switches 708-MP22DLPINRW012S5-ND
MP22 SERIES, DPDT, LATCHING, POW

MP22 SERIES, DPDT, LATCHING, POW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 708-MP22DLPINRW012S5-ND
Product Name Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364571-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Push Button Switches - 577283 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details