Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Pushbutton Switches DPCO FLUSH BUTTON
SWITCH, STAINLESS STEEL, PUSH BUTTON, LOW PROFILE, DPCO MOMENTARY, GREEN RING
SWITCH, PUSHBUTTON, DPDT-2CO, 3A, 250V, PRODUCT RANGE:MP0045/1D SERIES, PANEL CUTOUT DIAMETER:16.2MM, CONTACT CONFIGURATION:DPDT, SWITCH OPERATION:MOMENTARY,
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 8610387 | 708-1910-ND | MP0045/1D2GN012 | 70099312 | 17812832 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | SWITCH, STAINLESS STEEL, PUSH BUTTON, LOW PROFILE, DPCO MOMENTARY, GREEN RING | Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Pin | ||
| Features | Illuminated Switch; Pilot Light; RoHS | Illuminated Switch | Illuminated Switch; RoHS | ||
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton |