Bulgin Components Pushbutton Switches MP0045/1D1GN012S

Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 708-3210-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
708-3210-ND
Pushbutton Switches 708-3210-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MP0045/1D1GN012S
Pushbutton Switches MP0045/1D1GN012S
Pushbutton Switches Vandal GR LED 12VDC Monent Act Flat prof

Pushbutton Switches Vandal GR LED 12VDC Monent Act Flat prof

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 708-3210-ND MP0045/1D1GN012S
Product Name Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Lug
Features DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364575-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details