Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
BULGIN COMPONENTS
MP0045/1A1AM012 -- PUSHBUTTON SWITCHES
Bulgin Components
Pushbutton Switches
MP0045/1A1AM012
Description
Pushbutton Switches 16mm Stainless Steel Robust Switch
VAST STOCK CO., LIMITED
Done
Description
Pushbutton Switches 16mm Stainless Steel Robust Switch
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
MP0045/1A1AM012
Pushbutton Switches
MP0045/1A1AM012
Pushbutton Switches 16mm Stainless Steel Robust Switch
Pushbutton Switches 16mm Stainless Steel Robust Switch
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Pushbutton Switches
Product Number
MP0045/1A1AM012
Product Name
Pushbutton Switches
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Push Button Switches
1-2483582-3
Specs
Actuator Specifications
Extended
Configuration
Normally Closed (NC)
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
Schmersal Inc.
Push Button Heads
101197342
Specs
Switch Function
Momentary Contact
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Flameproof and Hazardous Location Break Glass and Push Button Call Points
CP-PB-N-Y-2-FNN-00-4
Specs
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Altech Corp.
Push Buttons/ 22mm LED Illuminated Metal Flush Operators
2ALF1LB-230
Specs
Switch Function
Momentary Contact
Max AC Voltage Rating
230 volts
View Details
2
suppliers