Bulgin MP0037 Push Button Switch
Bulgin MP0037 Push Button Switch
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Pushbutton Switches LOW BTN FRONT MOUNT
-20 to +70 °C Operating Temperature, Stainless Steel Low Profile Vandal Resistant Switches
An extensive range of vandal resistant security switches designed with high resistance to wear and tear, corrosion and harsh use in potentially hosti
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 7082958 | 7082958P | 708-1303-ND | MP0037 | 70099377 |
| Product Name | Push Button Switches | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, low; vandal resistant; 1A 250V; 21.5mm |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Round, Button, Flush | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw | Screw Terminals | |
| Features | DustProof; RoHS; Weather resistant or waterproof | RoHS | DustProof | RoHS | Vandal Proof |